TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 1.00-1.49".. L8554

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.00-1.49" - Nominal Grip Size: 1.25 - Approximate Break Strength: 9,600 - Bale Length: 9" - Mesh Length: 24" - Eye Size: 5/16"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.00-1.49" - Nominal Grip Size: 1.25 - Approximate Break Strength: 9,600 - Bale Length: 9" - Mesh Length: 24" - Eye Size: 5/16"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 1.00-1.49".. - L8554 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 1.00-1.49"..
L8554
Leviton Bale Eye, Single/Double Weave, 1.00-1.49".. L8554
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.00-1.49" - Nominal Grip Size: 1.25 - Approximate Break Strength: 9,600 - Bale Length: 9" - Mesh Length: 24" - Eye Size: 5/16"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 1.00-1.49"
- Nominal Grip Size: 1.25
- Approximate Break Strength: 9,600
- Bale Length: 9"
- Mesh Length: 24"
- Eye Size: 5/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8554
Product Name Leviton Bale Eye, Single/Double Weave, 1.00-1.49"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1856074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1575 inch (4 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Ventilation Bending Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details