TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.75.. L8543

Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.75 -0.99" - Approximate break strength: 5500 - Mesh length: 18"
Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.75 -0.99" - Approximate break strength: 5500 - Mesh length: 18"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, Medium Duty,  0.75.. - L8543 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.75..
L8543
Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.75.. L8543
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.75 -0.99" - Approximate break strength: 5500 - Mesh length: 18"

Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications.
Features:
- Cable Dia. range: 0.75 -0.99"
- Approximate break strength: 5500
- Mesh length: 18"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8543
Product Name Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.75..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Standard Straight-Through Cable Gland - 4220348 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 2.33 inch (59.3 mm)
View Details
2 suppliers