TelephoneStuff.com Hubbell 0.50"- 0.62" Diameter Aluminum Cord.. SHC1024

Description
Aluminum Cord Connector supports cords with a diameter of 0.50"- 0.62". Features: - Material: Aluminum - Cord Diameter Range: 0.50"- 0.62" - Cord Connector Body Style: Straight male - Form Size: F2 - HUB Size: 1/2" - Color: Brown - UL listed - CSA certified - United States Coast Guard approval
Description
Aluminum Cord Connector supports cords with a diameter of 0.50"- 0.62". Features: - Material: Aluminum - Cord Diameter Range: 0.50"- 0.62" - Cord Connector Body Style: Straight male - Form Size: F2 - HUB Size: 1/2" - Color: Brown - UL listed - CSA certified - United States Coast Guard approval

Suppliers

Company
Product
Description
Supplier Links
Hubbell 0.50"- 0.62" Diameter Aluminum Cord.. - SHC1024 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 0.50"- 0.62" Diameter Aluminum Cord..
SHC1024
Hubbell 0.50"- 0.62" Diameter Aluminum Cord.. SHC1024
Aluminum Cord Connector supports cords with a diameter of 0.50"- 0.62". Features: - Material: Aluminum - Cord Diameter Range: 0.50"- 0.62" - Cord Connector Body Style: Straight male - Form Size: F2 - HUB Size: 1/2" - Color: Brown - UL listed - CSA certified - United States Coast Guard approval

Aluminum Cord Connector supports cords with a diameter of 0.50"- 0.62".
Features:
- Material: Aluminum
- Cord Diameter Range: 0.50"- 0.62"
- Cord Connector Body Style: Straight male
- Form Size: F2
- HUB Size: 1/2"
- Color: Brown
- UL listed
- CSA certified
- United States Coast Guard approval

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number SHC1024
Product Name Hubbell 0.50"- 0.62" Diameter Aluminum Cord..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601193R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2141075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249610 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details