TelephoneStuff.com Leviton Standard Split Rod, Locking Bale, Split Rod,.. L9689

Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 0.62-0.74" - Approx. Break Strength: 1150 - Bale Length: 10" - Mesh Length: 9"
Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 0.62-0.74" - Approx. Break Strength: 1150 - Bale Length: 10" - Mesh Length: 9"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Rod, Locking Bale, Split Rod,.. - L9689 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Rod, Locking Bale, Split Rod,..
L9689
Leviton Standard Split Rod, Locking Bale, Split Rod,.. L9689
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 0.62-0.74" - Approx. Break Strength: 1150 - Bale Length: 10" - Mesh Length: 9"

Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary.
Features:
- Cable Dia. Range: 0.62-0.74"
- Approx. Break Strength: 1150
- Bale Length: 10"
- Mesh Length: 9"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9689
Product Name Leviton Standard Split Rod, Locking Bale, Split Rod,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601048R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 127647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Traction Relief Cable Gland - 5306013 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details