TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.37.. L8541

Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.37-0.49" - Approximate break strength: 2500 - Mesh length: 12"
Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.37-0.49" - Approximate break strength: 2500 - Mesh length: 12"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, Medium Duty,  0.37.. - L8541 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.37..
L8541
Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.37.. L8541
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.37-0.49" - Approximate break strength: 2500 - Mesh length: 12"

Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications.
Features:
- Cable Dia. range: 0.37-0.49"
- Approximate break strength: 2500
- Mesh length: 12"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8541
Product Name Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.37..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
ALTH Cable Glands - 5308940 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2691709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details