TelephoneStuff.com Hubbell Straight Nylon Connector Nylon Grip with 3/4".. CG612NM

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Suppliers

Company
Product
Description
Supplier Links
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. - CG612NM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Straight Nylon Connector Nylon Grip with 3/4"..
CG612NM
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. CG612NM
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features:
- Thread Type: N.P.T.
- Grip Style and Material: Straight Nylon Connector Nylon Grip
- Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90)
- Grip Thread Size: 3/4"
- Deluxe Grip Form Size: F3
- Operating Temperature: -30°F to +225°F (-34°C to +107°C)
- Mesh Grip Flammability Rating: UL 94-HB
- Fitting Flammability Rating: UL 94-V2
- Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90)
- Flammability: UL94-HB (Mesh) UL94-V2 (Fitting)
- Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number CG612NM
Product Name Hubbell Straight Nylon Connector Nylon Grip with 3/4"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.7087 to 0.8268 inch (18 to 21 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG601219R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers