TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 3.00-3.49".. L8577

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.25 - Approximate Break Strength: 25,900 - Mesh Length: 48" - Grip Material: Galvanized Steel
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.25 - Approximate Break Strength: 25,900 - Mesh Length: 48" - Grip Material: Galvanized Steel

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 3.00-3.49".. - L8577 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 3.00-3.49"..
L8577
Leviton Bale Eye, Single/Double Weave, 3.00-3.49".. L8577
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.25 - Approximate Break Strength: 25,900 - Mesh Length: 48" - Grip Material: Galvanized Steel

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 3.00-3.49"
- Nominal Grip Size: 3.25
- Approximate Break Strength: 25,900
- Mesh Length: 48"
- Grip Material: Galvanized Steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8577
Product Name Leviton Bale Eye, Single/Double Weave, 3.00-3.49"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2084378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG601172R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers