TelephoneStuff.com Hubbell 0.63"- 0.75" Diameter Aluminum Cord.. SHC1027

Description
Aluminum Cord Connector supports cords with a diameter of 0.63"- 0.75". Features: - Material: Aluminum - Cord Diameter Range: 0.63"- 0.75" - Cord Connector Body Style: Straight male - Form Size: F3 - HUB Size: 1/2" - Color: Yellow - UL listed - CSA certified - United States Coast Guard approval
Description
Aluminum Cord Connector supports cords with a diameter of 0.63"- 0.75". Features: - Material: Aluminum - Cord Diameter Range: 0.63"- 0.75" - Cord Connector Body Style: Straight male - Form Size: F3 - HUB Size: 1/2" - Color: Yellow - UL listed - CSA certified - United States Coast Guard approval

Suppliers

Company
Product
Description
Supplier Links
Hubbell 0.63"- 0.75" Diameter Aluminum Cord.. - SHC1027 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 0.63"- 0.75" Diameter Aluminum Cord..
SHC1027
Hubbell 0.63"- 0.75" Diameter Aluminum Cord.. SHC1027
Aluminum Cord Connector supports cords with a diameter of 0.63"- 0.75". Features: - Material: Aluminum - Cord Diameter Range: 0.63"- 0.75" - Cord Connector Body Style: Straight male - Form Size: F3 - HUB Size: 1/2" - Color: Yellow - UL listed - CSA certified - United States Coast Guard approval

Aluminum Cord Connector supports cords with a diameter of 0.63"- 0.75".
Features:
- Material: Aluminum
- Cord Diameter Range: 0.63"- 0.75"
- Cord Connector Body Style: Straight male
- Form Size: F3
- HUB Size: 1/2"
- Color: Yellow
- UL listed
- CSA certified
- United States Coast Guard approval

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number SHC1027
Product Name Hubbell 0.63"- 0.75" Diameter Aluminum Cord..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601204R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2207062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1181 to 0.3150 inch (3 to 8 mm)
View Details
Industrial Straight-Through Cable Gland - 5211311 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details