TelephoneStuff.com Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. L8663

Description
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 0.88-1.12" - Grip Range - Rope: 1.00-1.50" - Approximate Break Strength: 30,600 - Bale Length: 15" - Mesh Length: 60" - Color Code: Dk. Blue - Flexible Eye Size: 0.500"
Description
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 0.88-1.12" - Grip Range - Rope: 1.00-1.50" - Approximate Break Strength: 30,600 - Bale Length: 15" - Mesh Length: 60" - Color Code: Dk. Blue - Flexible Eye Size: 0.500"

Suppliers

Company
Product
Description
Supplier Links
Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. - L8663 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Multi-Weave Flexible Eye, Conductor Grip Range..
L8663
Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. L8663
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 0.88-1.12" - Grip Range - Rope: 1.00-1.50" - Approximate Break Strength: 30,600 - Bale Length: 15" - Mesh Length: 60" - Color Code: Dk. Blue - Flexible Eye Size: 0.500"

High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope.
A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes.
Specifications:
- Grip Range - Conductor: 0.88-1.12"
- Grip Range - Rope: 1.00-1.50"
- Approximate Break Strength: 30,600
- Bale Length: 15"
- Mesh Length: 60"
- Color Code: Dk. Blue
- Flexible Eye Size: 0.500"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8663
Product Name Leviton Multi-Weave Flexible Eye, Conductor Grip Range..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
ALTH Cable Glands - 5308940 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601137R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details