TelephoneStuff.com Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. L8711

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 0.50-0.61" - Approximate Break Strength: 1,800 - Mesh length: 7"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 0.50-0.61" - Approximate Break Strength: 1,800 - Mesh length: 7"

Suppliers

Company
Product
Description
Supplier Links
Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. - L8711 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Split Rod Single Weave, Offset Eye, Cable DIA..
L8711
Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. L8711
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 0.50-0.61" - Approximate Break Strength: 1,800 - Mesh length: 7"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 0.50-0.61"
- Approximate Break Strength: 1,800
- Mesh length: 7"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8711
Product Name Leviton Split Rod Single Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601060R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249615 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details