TelephoneStuff.com Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. L8673

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.25-1.49" - Approximate Break Strength: 5,500 - Mesh length: 17"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.25-1.49" - Approximate Break Strength: 5,500 - Mesh length: 17"

Suppliers

Company
Product
Description
Supplier Links
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. - L8673 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA..
L8673
Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA.. L8673
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.25-1.49" - Approximate Break Strength: 5,500 - Mesh length: 17"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 1.25-1.49"
- Approximate Break Strength: 5,500
- Mesh length: 17"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8673
Product Name Leviton Closed Mesh Double Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601233R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2647386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Traction Relief Cable Gland - 5306114 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details