TelephoneStuff.com Leviton Bus-Drop, Locking Bale, 0.82-1.00" Cable Dia... L7995

Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.82-1.00" - Approx. Break Strength: 1,900
Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.82-1.00" - Approx. Break Strength: 1,900

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop, Locking Bale, 0.82-1.00" Cable Dia... - L7995 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop, Locking Bale, 0.82-1.00" Cable Dia...
L7995
Leviton Bus-Drop, Locking Bale, 0.82-1.00" Cable Dia... L7995
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.82-1.00" - Approx. Break Strength: 1,900

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments.
Features:
- Cable Dia. Range: 0.82-1.00"
- Approx. Break Strength: 1,900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7995
Product Name Leviton Bus-Drop, Locking Bale, 0.82-1.00" Cable Dia...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249647 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details