TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. L8575

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 19,400 - Mesh Length: 48" - Grip Material: Galvanized Steel
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 19,400 - Mesh Length: 48" - Grip Material: Galvanized Steel

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. - L8575 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 2.00-2.49"..
L8575
Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. L8575
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 19,400 - Mesh Length: 48" - Grip Material: Galvanized Steel

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 2.00-2.49"
- Nominal Grip Size: 2.25
- Approximate Break Strength: 19,400
- Mesh Length: 48"
- Grip Material: Galvanized Steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8575
Product Name Leviton Bale Eye, Single/Double Weave, 2.00-2.49"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248714 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details