TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, Medium Duty, 1.00.. L8544

Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.00 -1.24" - Approximate break strength: 8100 - Mesh length: 22"
Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.00 -1.24" - Approximate break strength: 8100 - Mesh length: 22"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, Medium Duty,  1.00.. - L8544 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, Medium Duty, 1.00..
L8544
Leviton Bale Eye, Single/Double Weave, Medium Duty, 1.00.. L8544
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.00 -1.24" - Approximate break strength: 8100 - Mesh length: 22"

Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications.
Features:
- Cable Dia. range: 1.00 -1.24"
- Approximate break strength: 8100
- Mesh length: 22"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8544
Product Name Leviton Bale Eye, Single/Double Weave, Medium Duty, 1.00..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248675 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details