TelephoneStuff.com Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,.. L8803

Description
Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground, overhead, through-conduit and/or enclosure type pulls. Leviton Fiber Optic Pulling Grips are two-in-one reusable grips: the same tool features both a flexible eye and a swivel eye. The rounded, flexible eye attaches easily to pulling lines, and allows smoother passage through tight spaces than needle-eye designs. Specifications: - Pulling Grips: Fiber Optic PF Series S - Cable Dia Range: 0.35-0.48" - Approximate Break Stength: 2,200 - Bale Length (DIM. A): 5.00" - Mesh Length (DIM. M): 18" - Nose DIA. 0.9"
Description
Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground, overhead, through-conduit and/or enclosure type pulls. Leviton Fiber Optic Pulling Grips are two-in-one reusable grips: the same tool features both a flexible eye and a swivel eye. The rounded, flexible eye attaches easily to pulling lines, and allows smoother passage through tight spaces than needle-eye designs. Specifications: - Pulling Grips: Fiber Optic PF Series S - Cable Dia Range: 0.35-0.48" - Approximate Break Stength: 2,200 - Bale Length (DIM. A): 5.00" - Mesh Length (DIM. M): 18" - Nose DIA. 0.9"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,.. - L8803 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,..
L8803
Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,.. L8803
Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground, overhead, through-conduit and/or enclosure type pulls. Leviton Fiber Optic Pulling Grips are two-in-one reusable grips: the same tool features both a flexible eye and a swivel eye. The rounded, flexible eye attaches easily to pulling lines, and allows smoother passage through tight spaces than needle-eye designs. Specifications: - Pulling Grips: Fiber Optic PF Series S - Cable Dia Range: 0.35-0.48" - Approximate Break Stength: 2,200 - Bale Length (DIM. A): 5.00" - Mesh Length (DIM. M): 18" - Nose DIA. 0.9"

Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter.
Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground, overhead, through-conduit and/or enclosure type pulls.
Leviton Fiber Optic Pulling Grips are two-in-one reusable grips: the same tool features both a flexible eye and a swivel eye. The rounded, flexible eye attaches easily to pulling lines, and allows smoother passage through tight spaces than needle-eye designs.
Specifications:
- Pulling Grips: Fiber Optic PF Series S
- Cable Dia Range: 0.35-0.48"
- Approximate Break Stength: 2,200
- Bale Length (DIM. A): 5.00"
- Mesh Length (DIM. M): 18"
- Nose DIA. 0.9"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8803
Product Name Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602028R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 116967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7874 to 1.89 inch (20 to 48 mm)
View Details
EMC Cable Gland - 4264125 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details