TelephoneStuff.com Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,.. L8802

Description
Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground, overhead, through-conduit and/or enclosure type pulls. Leviton Fiber Optic Pulling Grips are two-in-one reusable grips: the same tool features both a flexible eye and a swivel eye. The rounded, flexible eye attaches easily to pulling lines, and allows smoother passage through tight spaces than needle-eye designs. Specifications: - Pulling Grips: Fiber Optic PF Series S - Cable Dia Range: 0.21-0.35" - Approximate Break Stength: 1,500 - Bale Length (DIM. A): 4.75" - Mesh Length (DIM. M): 14" - Nose DIA. 0.8"
Description
Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground, overhead, through-conduit and/or enclosure type pulls. Leviton Fiber Optic Pulling Grips are two-in-one reusable grips: the same tool features both a flexible eye and a swivel eye. The rounded, flexible eye attaches easily to pulling lines, and allows smoother passage through tight spaces than needle-eye designs. Specifications: - Pulling Grips: Fiber Optic PF Series S - Cable Dia Range: 0.21-0.35" - Approximate Break Stength: 1,500 - Bale Length (DIM. A): 4.75" - Mesh Length (DIM. M): 14" - Nose DIA. 0.8"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,.. - L8802 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,..
L8802
Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,.. L8802
Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground, overhead, through-conduit and/or enclosure type pulls. Leviton Fiber Optic Pulling Grips are two-in-one reusable grips: the same tool features both a flexible eye and a swivel eye. The rounded, flexible eye attaches easily to pulling lines, and allows smoother passage through tight spaces than needle-eye designs. Specifications: - Pulling Grips: Fiber Optic PF Series S - Cable Dia Range: 0.21-0.35" - Approximate Break Stength: 1,500 - Bale Length (DIM. A): 4.75" - Mesh Length (DIM. M): 14" - Nose DIA. 0.8"

Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter.
Fiber Optic Pulling Grips are used for installation of fiber optic communication lines. They easily install on cables and are reusable. Applications include underground, overhead, through-conduit and/or enclosure type pulls.
Leviton Fiber Optic Pulling Grips are two-in-one reusable grips: the same tool features both a flexible eye and a swivel eye. The rounded, flexible eye attaches easily to pulling lines, and allows smoother passage through tight spaces than needle-eye designs.
Specifications:
- Pulling Grips: Fiber Optic PF Series S
- Cable Dia Range: 0.21-0.35"
- Approximate Break Stength: 1,500
- Bale Length (DIM. A): 4.75"
- Mesh Length (DIM. M): 14"
- Nose DIA. 0.8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8802
Product Name Leviton Fiber Optic Pulling Grip, Flexible/Swivel Eye,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG601063R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details