TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 3.00-3.25".. L8568

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.25" - Nominal Grip Size: 3.25 - Approximate Break Strength: 24,500 - Bale Length: 14" - Mesh Length: 36" - Eye Size: 1/2"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.25" - Nominal Grip Size: 3.25 - Approximate Break Strength: 24,500 - Bale Length: 14" - Mesh Length: 36" - Eye Size: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 3.00-3.25".. - L8568 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 3.00-3.25"..
L8568
Leviton Bale Eye, Single/Double Weave, 3.00-3.25".. L8568
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.25" - Nominal Grip Size: 3.25 - Approximate Break Strength: 24,500 - Bale Length: 14" - Mesh Length: 36" - Eye Size: 1/2"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 3.00-3.25"
- Nominal Grip Size: 3.25
- Approximate Break Strength: 24,500
- Bale Length: 14"
- Mesh Length: 36"
- Eye Size: 1/2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8568
Product Name Leviton Bale Eye, Single/Double Weave, 3.00-3.25"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605067R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1856083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details
Standard Straight-Through Cable Gland - 4220740 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.57 inch (40 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details