TelephoneStuff.com Leviton Heavy Duty, Double Eye, Double Weave,.. L9714

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.50-1.99" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 35"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.50-1.99" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 35"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty, Double Eye, Double Weave,.. - L9714 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty, Double Eye, Double Weave,..
L9714
Leviton Heavy Duty, Double Eye, Double Weave,.. L9714
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.50-1.99" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 35"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 1.50-1.99"
- Approx. Break Strength: 4720
- Bale Length: 10"
- Mesh Length: 35"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9714
Product Name Leviton Heavy Duty, Double Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1-2490541-8 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details