TelephoneStuff.com Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable.. L8608

Description
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.24 - Approximate Break Strength: 41,000 - Bale Length: 10" - Mesh Length: 39" - Eye Size: 1-7/8"
Description
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.24 - Approximate Break Strength: 41,000 - Bale Length: 10" - Mesh Length: 39" - Eye Size: 1-7/8"

Suppliers

Company
Product
Description
Supplier Links
Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable.. - L8608 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable..
L8608
Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable.. L8608
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.24 - Approximate Break Strength: 41,000 - Bale Length: 10" - Mesh Length: 39" - Eye Size: 1-7/8"

PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel.
Specifications:
- Cable DIA. Range: 3.00-3.49"
- Nominal Grip Size: 3.24
- Approximate Break Strength: 41,000
- Bale Length: 10"
- Mesh Length: 39"
- Eye Size: 1-7/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8608
Product Name Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Stainless Steel Cable Glands - MIV-SUS CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
Cable and Cord Grips - 1920-5308951/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details