TelephoneStuff.com Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. L9736

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 2.50-2.99" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 39"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 2.50-2.99" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 39"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. - L9736 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,..
L9736
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. L9736
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 2.50-2.99" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 39"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 2.50-2.99"
- Approx. Break Strength: 10,080
- Bale Length: 10"
- Mesh Length: 39"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9736
Product Name Leviton Heavy Duty Split Lace, Double Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 127338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Metal Ventilation Cable Gland M12x1.5 - MIV-M12C-06(1.5) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Straight-Through Cable Gland - 5211111 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details