TelephoneStuff.com Leviton Standard Split Lace, Offset Eye, Single Weave,.. L9607

Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.75-1.99" - Approx. Break Strength: 2640 - Bale Length: 8" - Mesh Length: 20"
Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.75-1.99" - Approx. Break Strength: 2640 - Bale Length: 8" - Mesh Length: 20"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Lace, Offset Eye, Single Weave,.. - L9607 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Lace, Offset Eye, Single Weave,..
L9607
Leviton Standard Split Lace, Offset Eye, Single Weave,.. L9607
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.75-1.99" - Approx. Break Strength: 2640 - Bale Length: 8" - Mesh Length: 20"

Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material.
Features:
- Cable Dia. Range: 1.75-1.99"
- Approx. Break Strength: 2640
- Bale Length: 8"
- Mesh Length: 20"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9607
Product Name Leviton Standard Split Lace, Offset Eye, Single Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 127344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221362 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details