TelephoneStuff.com Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. L8714

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.00-1.24" - Approximate Break Strength: 4,100 - Mesh length: 12"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.00-1.24" - Approximate Break Strength: 4,100 - Mesh length: 12"

Suppliers

Company
Product
Description
Supplier Links
Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. - L8714 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Split Rod Single Weave, Offset Eye, Cable DIA..
L8714
Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. L8714
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 1.00-1.24" - Approximate Break Strength: 4,100 - Mesh length: 12"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 1.00-1.24"
- Approximate Break Strength: 4,100
- Mesh length: 12"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8714
Product Name Leviton Split Rod Single Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Conduit Gland SEM-FAST Straight - 3805217 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.9843 inch (25 mm)
View Details