TelephoneStuff.com Leviton Single Weave, Flexible Eye, Junior Duty Pulling.. L8502

Description
Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 1,700 - Mesh Length: 8 (inches) - .500 - .610 Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Junior duty
Description
Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 1,700 - Mesh Length: 8 (inches) - .500 - .610 Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Junior duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Eye, Junior Duty Pulling.. - L8502 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Eye, Junior Duty Pulling..
L8502
Leviton Single Weave, Flexible Eye, Junior Duty Pulling.. L8502
Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 1,700 - Mesh Length: 8 (inches) - .500 - .610 Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Junior duty

Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit.
Features:
- Break strength: 1,700
- Mesh Length: 8 (inches)
- .500 - .610 Cable dia. range
- Standard length
- Single weave
- Closed mesh
- Flexible eye
- Junior duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8502
Product Name Leviton Single Weave, Flexible Eye, Junior Duty Pulling..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 117547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.8268 inch (12 to 21 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Cable and Cord Grips - 1920-5308905/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details