TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 0.50-0.61".. L8551

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.50-0.61" - Nominal Grip Size: 0.55 - Approximate Break Strength: 4,500 - Bale Length: 8" - Mesh Length: 21" - Eye Size: 7/32"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.50-0.61" - Nominal Grip Size: 0.55 - Approximate Break Strength: 4,500 - Bale Length: 8" - Mesh Length: 21" - Eye Size: 7/32"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 0.50-0.61".. - L8551 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 0.50-0.61"..
L8551
Leviton Bale Eye, Single/Double Weave, 0.50-0.61".. L8551
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.50-0.61" - Nominal Grip Size: 0.55 - Approximate Break Strength: 4,500 - Bale Length: 8" - Mesh Length: 21" - Eye Size: 7/32"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 0.50-0.61"
- Nominal Grip Size: 0.55
- Approximate Break Strength: 4,500
- Bale Length: 8"
- Mesh Length: 21"
- Eye Size: 7/32"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8551
Product Name Leviton Bale Eye, Single/Double Weave, 0.50-0.61"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605065R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2207062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1181 to 0.3150 inch (3 to 8 mm)
View Details
Traction Relief Cable Gland - 4305502 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers