TelephoneStuff.com Leviton Double "U" Eye Standard Duty, Cable DIA... L9526

Description
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 3.00-3.49" - Approximate Break Strength: 5,280 - Bale Length: 8" - Mesh Length: 26" - Mesh Material: Tinned Bronze Wire
Description
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 3.00-3.49" - Approximate Break Strength: 5,280 - Bale Length: 8" - Mesh Length: 26" - Mesh Material: Tinned Bronze Wire

Suppliers

Company
Product
Description
Supplier Links
Leviton Double "U" Eye Standard Duty, Cable DIA... - L9526 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Double "U" Eye Standard Duty, Cable DIA...
L9526
Leviton Double "U" Eye Standard Duty, Cable DIA... L9526
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 3.00-3.49" - Approximate Break Strength: 5,280 - Bale Length: 8" - Mesh Length: 26" - Mesh Material: Tinned Bronze Wire

Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible.
Features:
- Cable DIA. Range: 3.00-3.49"
- Approximate Break Strength: 5,280
- Bale Length: 8"
- Mesh Length: 26"
- Mesh Material: Tinned Bronze Wire

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9526
Product Name Leviton Double "U" Eye Standard Duty, Cable DIA...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG602121R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details