TelephoneStuff.com Hubbell Aluminum Connector with Stainless Steal Mesh with.. 07401018

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector Aluminum Grip with Stainless Steel Mesh - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector Aluminum Grip with Stainless Steel Mesh - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Suppliers

Company
Product
Description
Supplier Links
Hubbell Aluminum Connector with Stainless Steal Mesh with.. - 07401018 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Aluminum Connector with Stainless Steal Mesh with..
07401018
Hubbell Aluminum Connector with Stainless Steal Mesh with.. 07401018
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Connector Aluminum Grip with Stainless Steel Mesh - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features:
- Thread Type: N.P.T.
- Grip Style and Material: Straight Connector Aluminum Grip with Stainless Steel Mesh
- Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90)
- Grip Thread Size: 3/4"
- Deluxe Grip Form Size: F3
- Operating Temperature: -30°F to +225°F (-34°C to +107°C)
- Mesh Grip Flammability Rating: UL 94-HB
- Fitting Flammability Rating: UL 94-V2
- Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90)
- Flammability: UL94-HB (Mesh) UL94-V2 (Fitting)
- Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number 07401018
Product Name Hubbell Aluminum Connector with Stainless Steal Mesh with..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG602039R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details