TelephoneStuff.com Leviton Single/ Double Weave Deluxe Cord Grip, NPT Size.. L7723

Description
Deluxe Cord Grips are woven of stainless steel mesh with an anodized alumiunum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull, resist flexing and binding, and eliminate strain. Aluminum fittings are offered in a variety of NPT thread sizes. They are recommended for indoor or outdoor use where moisture may be present in the wiring of pendant station, processing equipment, hand tools, and extension cord sets. They are UL Listed and CSA Certified. Deluxe Cord Grips are suitable for use in hazardous locations per Class 1, Div. 2; Class 2, Dive. 1 and 2; and Class 3, Div. 1 and 2. They are also suitable for use in wet locations as long as a listed sealing ring is used between the box and the fitting. Specifications: - NPT Size: 1-1/4" - Angle and Fitting: Straight Male - Body Material: Aluminum
Description
Deluxe Cord Grips are woven of stainless steel mesh with an anodized alumiunum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull, resist flexing and binding, and eliminate strain. Aluminum fittings are offered in a variety of NPT thread sizes. They are recommended for indoor or outdoor use where moisture may be present in the wiring of pendant station, processing equipment, hand tools, and extension cord sets. They are UL Listed and CSA Certified. Deluxe Cord Grips are suitable for use in hazardous locations per Class 1, Div. 2; Class 2, Dive. 1 and 2; and Class 3, Div. 1 and 2. They are also suitable for use in wet locations as long as a listed sealing ring is used between the box and the fitting. Specifications: - NPT Size: 1-1/4" - Angle and Fitting: Straight Male - Body Material: Aluminum

Suppliers

Company
Product
Description
Supplier Links
Leviton Single/ Double Weave Deluxe Cord Grip, NPT Size.. - L7723 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single/ Double Weave Deluxe Cord Grip, NPT Size..
L7723
Leviton Single/ Double Weave Deluxe Cord Grip, NPT Size.. L7723
Deluxe Cord Grips are woven of stainless steel mesh with an anodized alumiunum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull, resist flexing and binding, and eliminate strain. Aluminum fittings are offered in a variety of NPT thread sizes. They are recommended for indoor or outdoor use where moisture may be present in the wiring of pendant station, processing equipment, hand tools, and extension cord sets. They are UL Listed and CSA Certified. Deluxe Cord Grips are suitable for use in hazardous locations per Class 1, Div. 2; Class 2, Dive. 1 and 2; and Class 3, Div. 1 and 2. They are also suitable for use in wet locations as long as a listed sealing ring is used between the box and the fitting. Specifications: - NPT Size: 1-1/4" - Angle and Fitting: Straight Male - Body Material: Aluminum

Deluxe Cord Grips are woven of stainless steel mesh with an anodized alumiunum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull, resist flexing and binding, and eliminate strain. Aluminum fittings are offered in a variety of NPT thread sizes. They are recommended for indoor or outdoor use where moisture may be present in the wiring of pendant station, processing equipment, hand tools, and extension cord sets. They are UL Listed and CSA Certified. Deluxe Cord Grips are suitable for use in hazardous locations per Class 1, Div. 2; Class 2, Dive. 1 and 2; and Class 3, Div. 1 and 2. They are also suitable for use in wet locations as long as a listed sealing ring is used between the box and the fitting.
Specifications:
- NPT Size: 1-1/4"
- Angle and Fitting: Straight Male
- Body Material: Aluminum

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7723
Product Name Leviton Single/ Double Weave Deluxe Cord Grip, NPT Size..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602108R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 127344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805028 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.2638 inch (6.7 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details