TelephoneStuff.com Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. L8661

Description
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 0.38-0.62" - Grip Range - Rope: 0.50-0.90" - Approximate Break Strength: 14,00 - Bale Length: 13" - Mesh Length: 26" - Color Code: Dk. Green - Flexible Eye Size: 0.375"
Description
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 0.38-0.62" - Grip Range - Rope: 0.50-0.90" - Approximate Break Strength: 14,00 - Bale Length: 13" - Mesh Length: 26" - Color Code: Dk. Green - Flexible Eye Size: 0.375"

Suppliers

Company
Product
Description
Supplier Links
Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. - L8661 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Multi-Weave Flexible Eye, Conductor Grip Range..
L8661
Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. L8661
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 0.38-0.62" - Grip Range - Rope: 0.50-0.90" - Approximate Break Strength: 14,00 - Bale Length: 13" - Mesh Length: 26" - Color Code: Dk. Green - Flexible Eye Size: 0.375"

High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope.
A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes.
Specifications:
- Grip Range - Conductor: 0.38-0.62"
- Grip Range - Rope: 0.50-0.90"
- Approximate Break Strength: 14,00
- Bale Length: 13"
- Mesh Length: 26"
- Color Code: Dk. Green
- Flexible Eye Size: 0.375"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8661
Product Name Leviton Multi-Weave Flexible Eye, Conductor Grip Range..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601021R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2141064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Industrial Straight-Through Cable Gland - 5211316 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers