TelephoneStuff.com Hubbell Deluxe Cord Grip Aluminum Connector with Stainless.. 074011258

Description
Deluxe Cord Grip Aluminum Connector with Stainless Steal Mesh and 2" Grip Thread Size eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight aluminum connector stainless grip - Grip Thread Size: 2" - Form Size: F6 - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Available Grip Diameters: - 1.250”-1.375” (3.17-3.49 cm) - 1.312”-1.437” (3.33-3.65 cm) - 1.437”-1.562” (3.65-3.97 cm) - 1.562”-1.687” (3.97-4.28 cm) - 1.687”-1.812” (4.28-4.60 cm) - 1.750”-1.875” (4.44-4.76 cm)
Description
Deluxe Cord Grip Aluminum Connector with Stainless Steal Mesh and 2" Grip Thread Size eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight aluminum connector stainless grip - Grip Thread Size: 2" - Form Size: F6 - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Available Grip Diameters: - 1.250”-1.375” (3.17-3.49 cm) - 1.312”-1.437” (3.33-3.65 cm) - 1.437”-1.562” (3.65-3.97 cm) - 1.562”-1.687” (3.97-4.28 cm) - 1.687”-1.812” (4.28-4.60 cm) - 1.750”-1.875” (4.44-4.76 cm)

Suppliers

Company
Product
Description
Supplier Links
Hubbell Deluxe Cord Grip Aluminum Connector with Stainless.. - 074011258 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Deluxe Cord Grip Aluminum Connector with Stainless..
074011258
Hubbell Deluxe Cord Grip Aluminum Connector with Stainless.. 074011258
Deluxe Cord Grip Aluminum Connector with Stainless Steal Mesh and 2" Grip Thread Size eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight aluminum connector stainless grip - Grip Thread Size: 2" - Form Size: F6 - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Available Grip Diameters: - 1.250”-1.375” (3.17-3.49 cm) - 1.312”-1.437” (3.33-3.65 cm) - 1.437”-1.562” (3.65-3.97 cm) - 1.562”-1.687” (3.97-4.28 cm) - 1.687”-1.812” (4.28-4.60 cm) - 1.750”-1.875” (4.44-4.76 cm)

Deluxe Cord Grip Aluminum Connector with Stainless Steal Mesh and 2" Grip Thread Size eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal.
Features:
- Thread Type: N.P.T.
- Grip Style and Material: Straight aluminum connector stainless grip
- Grip Thread Size: 2"
- Form Size: F6
- Mesh Grip Flammability Rating: UL 94-HB
- Fitting Flammability Rating: UL 94-V2
- Available Grip Diameters:
- 1.250”-1.375” (3.17-3.49 cm)
- 1.312”-1.437” (3.33-3.65 cm)
- 1.437”-1.562” (3.65-3.97 cm)
- 1.562”-1.687” (3.97-4.28 cm)
- 1.687”-1.812” (4.28-4.60 cm)
- 1.750”-1.875” (4.44-4.76 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number 074011258
Product Name Hubbell Deluxe Cord Grip Aluminum Connector with Stainless..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605022R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2100628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Industrial Straight-Through Cable Gland - 5211121 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details