TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 1.00-1.49".. L8564

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.00-1.49" - Nominal Grip Size: 1.25 - Approximate Break Strength: 9,600 - Bale Length: 9" - Mesh Length: 36" - Eye Size: 5/16"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.00-1.49" - Nominal Grip Size: 1.25 - Approximate Break Strength: 9,600 - Bale Length: 9" - Mesh Length: 36" - Eye Size: 5/16"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 1.00-1.49".. - L8564 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 1.00-1.49"..
L8564
Leviton Bale Eye, Single/Double Weave, 1.00-1.49".. L8564
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.00-1.49" - Nominal Grip Size: 1.25 - Approximate Break Strength: 9,600 - Bale Length: 9" - Mesh Length: 36" - Eye Size: 5/16"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 1.00-1.49"
- Nominal Grip Size: 1.25
- Approximate Break Strength: 9,600
- Bale Length: 9"
- Mesh Length: 36"
- Eye Size: 5/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8564
Product Name Leviton Bale Eye, Single/Double Weave, 1.00-1.49"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Gland, Pa, 6.5Mm, M12, Black; Thread Size Imperial Amp Te Connectivity - 26M5716 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details