TelephoneStuff.com Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. L8697

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 2.50-2.99" - Approximate Break Strength: 7,300 - Mesh length: 21"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 2.50-2.99" - Approximate Break Strength: 7,300 - Mesh length: 21"

Suppliers

Company
Product
Description
Supplier Links
Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. - L8697 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Split Lace Double Weave, Offset Eye, Cable DIA..
L8697
Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. L8697
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 2.50-2.99" - Approximate Break Strength: 7,300 - Mesh length: 21"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 2.50-2.99"
- Approximate Break Strength: 7,300
- Mesh length: 21"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8697
Product Name Leviton Split Lace Double Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 1SNG602048R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details