TelephoneStuff.com Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. L8808

Description
All Fiber Optic Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.23-0.32" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length: 2.5"
Description
All Fiber Optic Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.23-0.32" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length: 2.5"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. - L8808 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single..
L8808
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. L8808
All Fiber Optic Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.23-0.32" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length: 2.5"

All Fiber Optic Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.23-0.32"
- Approx. Break Strength: 300
- Bale Length: 3"
- Mesh Length: 2.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8808
Product Name Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2705193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1575 to 0.3740 inch (4 to 9.5 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Standard Straight-Through Cable Gland - 4221168 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
2 suppliers