TelephoneStuff.com Leviton Heavy Duty, Double Eye, Double Weave,.. L9713

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.25-1.49" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 31"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.25-1.49" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 31"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty, Double Eye, Double Weave,.. - L9713 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty, Double Eye, Double Weave,..
L9713
Leviton Heavy Duty, Double Eye, Double Weave,.. L9713
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.25-1.49" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 31"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 1.25-1.49"
- Approx. Break Strength: 4720
- Bale Length: 10"
- Mesh Length: 31"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9713
Product Name Leviton Heavy Duty, Double Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 1SNG601224R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details