TelephoneStuff.com Leviton Standard Split Rod, Offset Eye, Split Rod, Single.. L9674

Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Length: 1680 - Bale Length: 5" - Mesh Length: 13"
Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Length: 1680 - Bale Length: 5" - Mesh Length: 13"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Rod, Offset Eye, Split Rod, Single.. - L9674 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Rod, Offset Eye, Split Rod, Single..
L9674
Leviton Standard Split Rod, Offset Eye, Split Rod, Single.. L9674
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Length: 1680 - Bale Length: 5" - Mesh Length: 13"

Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary.
Features:
- Cable Dia. Range: 1.00-1.24"
- Approx. Break Length: 1680
- Bale Length: 5"
- Mesh Length: 13"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9674
Product Name Leviton Standard Split Rod, Offset Eye, Split Rod, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Gland, Grey, M20; Thread Size Imperial Amp Te Connectivity - 26M6279 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details