TelephoneStuff.com Leviton Bus-Drop, Single "U" Eye,.. L7981

Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.22-0.32" - Approx. Break Strength: 1,100
Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.22-0.32" - Approx. Break Strength: 1,100

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop, Single "U" Eye,.. - L7981 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop, Single "U" Eye,..
L7981
Leviton Bus-Drop, Single "U" Eye,.. L7981
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.22-0.32" - Approx. Break Strength: 1,100

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments.
Features:
- Cable Dia. Range: 0.22-0.32"
- Approx. Break Strength: 1,100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7981
Product Name Leviton Bus-Drop, Single "U" Eye,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 2017083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Armoured EX Cable Gland - MIV-AEXCABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details