TelephoneStuff.com Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. L8821

Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.56-0.71" - Approx. Break Strength: 600 - Bale Length: 7" - Mesh Length 5"
Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.56-0.71" - Approx. Break Strength: 600 - Bale Length: 7" - Mesh Length 5"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. - L8821 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single..
L8821
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. L8821
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.56-0.71" - Approx. Break Strength: 600 - Bale Length: 7" - Mesh Length 5"

All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.56-0.71"
- Approx. Break Strength: 600
- Bale Length: 7"
- Mesh Length 5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8821
Product Name Leviton Fiber Optic Grip, Single Eye, Split Rod, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 127647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248409 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
2 suppliers