TelephoneStuff.com Leviton Standard Split Rod, Single Eye, Split Rod, Single.. L9632

Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 0.62-0.74" - Approx. Break Strength: 960 - Bale Length: 8" - Mesh Length: 9"
Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 0.62-0.74" - Approx. Break Strength: 960 - Bale Length: 8" - Mesh Length: 9"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Rod, Single Eye, Split Rod, Single.. - L9632 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Rod, Single Eye, Split Rod, Single..
L9632
Leviton Standard Split Rod, Single Eye, Split Rod, Single.. L9632
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 0.62-0.74" - Approx. Break Strength: 960 - Bale Length: 8" - Mesh Length: 9"

Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary.
Features:
- Cable Dia. Range: 0.62-0.74"
- Approx. Break Strength: 960
- Bale Length: 8"
- Mesh Length: 9"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9632
Product Name Leviton Standard Split Rod, Single Eye, Split Rod, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602023R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Milvent Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details