TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 2.50-2.90".. L8567

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.90" - Nominal Grip Size: 2.75 - Approximate Break Strength: 24,500 - Bale Length: 12" - Mesh Length: 36" - Eye Size: 1/2"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.90" - Nominal Grip Size: 2.75 - Approximate Break Strength: 24,500 - Bale Length: 12" - Mesh Length: 36" - Eye Size: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 2.50-2.90".. - L8567 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 2.50-2.90"..
L8567
Leviton Bale Eye, Single/Double Weave, 2.50-2.90".. L8567
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.90" - Nominal Grip Size: 2.75 - Approximate Break Strength: 24,500 - Bale Length: 12" - Mesh Length: 36" - Eye Size: 1/2"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 2.50-2.90"
- Nominal Grip Size: 2.75
- Approximate Break Strength: 24,500
- Bale Length: 12"
- Mesh Length: 36"
- Eye Size: 1/2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8567
Product Name Leviton Bale Eye, Single/Double Weave, 2.50-2.90"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248683 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details