TelephoneStuff.com Leviton Standard Split Lace, Offset Eye, Single Weave,.. L9601

Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 0.50-0.61" - Approx. Break Strength: 770 - Bale Length: 4" - Mesh Length: 11"
Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 0.50-0.61" - Approx. Break Strength: 770 - Bale Length: 4" - Mesh Length: 11"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Lace, Offset Eye, Single Weave,.. - L9601 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Lace, Offset Eye, Single Weave,..
L9601
Leviton Standard Split Lace, Offset Eye, Single Weave,.. L9601
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 0.50-0.61" - Approx. Break Strength: 770 - Bale Length: 4" - Mesh Length: 11"

Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material.
Features:
- Cable Dia. Range: 0.50-0.61"
- Approx. Break Strength: 770
- Bale Length: 4"
- Mesh Length: 11"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9601
Product Name Leviton Standard Split Lace, Offset Eye, Single Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG605015R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details