TelephoneStuff.com Leviton Standard Split Lace, Single Eye, Single Weave,.. L9578

Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 2.00-2.49" - Approx. Break Strength: 3760 - Bale Length: 16" - Mesh Length: 22"
Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 2.00-2.49" - Approx. Break Strength: 3760 - Bale Length: 16" - Mesh Length: 22"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Lace, Single Eye, Single Weave,.. - L9578 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Lace, Single Eye, Single Weave,..
L9578
Leviton Standard Split Lace, Single Eye, Single Weave,.. L9578
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 2.00-2.49" - Approx. Break Strength: 3760 - Bale Length: 16" - Mesh Length: 22"

Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material.
Features:
- Cable Dia. Range: 2.00-2.49"
- Approx. Break Strength: 3760
- Bale Length: 16"
- Mesh Length: 22"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9578
Product Name Leviton Standard Split Lace, Single Eye, Single Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1181 inch (3 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
ALTH Cable Glands - 5308511 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details