TelephoneStuff.com Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. L8815

Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic calbe without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.18-0.25" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length 2.5"
Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic calbe without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.18-0.25" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length 2.5"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. - L8815 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single..
L8815
Leviton Fiber Optic Grip, Single Eye, Split Rod, Single.. L8815
All Fiber Optic Support Grips are designed to wrap securely around fiber optic calbe without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.18-0.25" - Approx. Break Strength: 300 - Bale Length: 3" - Mesh Length 2.5"

All Fiber Optic Support Grips are designed to wrap securely around fiber optic calbe without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.18-0.25"
- Approx. Break Strength: 300
- Bale Length: 3"
- Mesh Length 2.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8815
Product Name Leviton Fiber Optic Grip, Single Eye, Split Rod, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1772 inch (4.5 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Bending-proof Nylon Cable Glands (Type B) - MIV-BPNCGB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Straight-Through Cable Gland - 5211616 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 1.26 inch (32 mm)
View Details