TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. L8553

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 6,800 - Bale Length: 8" - Mesh Length: 24" - Eye Size: 1/4"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 6,800 - Bale Length: 8" - Mesh Length: 24" - Eye Size: 1/4"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. - L8553 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 0.75-0.99"..
L8553
Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. L8553
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 6,800 - Bale Length: 8" - Mesh Length: 24" - Eye Size: 1/4"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 0.75-0.99"
- Nominal Grip Size: 0.87
- Approximate Break Strength: 6,800
- Bale Length: 8"
- Mesh Length: 24"
- Eye Size: 1/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8553
Product Name Leviton Bale Eye, Single/Double Weave, 0.75-0.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1SNG601002R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details