TelephoneStuff.com Leviton Single Weave, Flexible Rope Eye, Light Duty,.. L8524

Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 4,100 - Mesh Length: 14" - 0.62-0.74" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible eye - Junior duty
Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 4,100 - Mesh Length: 14" - 0.62-0.74" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible eye - Junior duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Rope Eye, Light Duty,.. - L8524 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Rope Eye, Light Duty,..
L8524
Leviton Single Weave, Flexible Rope Eye, Light Duty,.. L8524
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 4,100 - Mesh Length: 14" - 0.62-0.74" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible eye - Junior duty

Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls.
Features:
- Break strength: 4,100
- Mesh Length: 14"
- 0.62-0.74" Cable dia. range
- Medium length
- Single weave
- Closed mesh
- Flexible eye
- Junior duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8524
Product Name Leviton Single Weave, Flexible Rope Eye, Light Duty,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4308533 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details