TelephoneStuff.com Leviton Standard Split Lace, Offset Eye, Single Weave,.. L9606

Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.50-1.74" - Approx. Break Strength: 1680 - Bale Length: 5" - Mesh Length: 18"
Description
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.50-1.74" - Approx. Break Strength: 1680 - Bale Length: 5" - Mesh Length: 18"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Lace, Offset Eye, Single Weave,.. - L9606 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Lace, Offset Eye, Single Weave,..
L9606
Leviton Standard Split Lace, Offset Eye, Single Weave,.. L9606
Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material. Features: - Cable Dia. Range: 1.50-1.74" - Approx. Break Strength: 1680 - Bale Length: 5" - Mesh Length: 18"

Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods, and tubing. Split lace grips are utilized when the end of the cable cannot be feasibly accessed and the support grip is intended for permanent installation. Mesh is made of tinned bronze material.
Features:
- Cable Dia. Range: 1.50-1.74"
- Approx. Break Strength: 1680
- Bale Length: 5"
- Mesh Length: 18"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9606
Product Name Leviton Standard Split Lace, Offset Eye, Single Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Armoured EX Cable Gland - MIV-AEXCABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
Traction Relief Cable Gland - 5306007 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers