TelephoneStuff.com Leviton Heavy Duty, Single Eye, Double Weave,.. L9704

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.50-1.99" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 35"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.50-1.99" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 35"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty, Single Eye, Double Weave,.. - L9704 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty, Single Eye, Double Weave,..
L9704
Leviton Heavy Duty, Single Eye, Double Weave,.. L9704
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 1.50-1.99" - Approx. Break Strength: 4720 - Bale Length: 10" - Mesh Length: 35"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 1.50-1.99"
- Approx. Break Strength: 4720
- Bale Length: 10"
- Mesh Length: 35"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9704
Product Name Leviton Heavy Duty, Single Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Industrial Straight-Through Cable Gland - 5211313 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Cable Glands - 1SNG602024R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details