TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 3.00-3.49".. L8558

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.25 - Approximate Break Strength: 24,500 - Bale Length: 14" - Mesh Length: 24" - Eye Size: 1/2"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.25 - Approximate Break Strength: 24,500 - Bale Length: 14" - Mesh Length: 24" - Eye Size: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 3.00-3.49".. - L8558 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 3.00-3.49"..
L8558
Leviton Bale Eye, Single/Double Weave, 3.00-3.49".. L8558
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.25 - Approximate Break Strength: 24,500 - Bale Length: 14" - Mesh Length: 24" - Eye Size: 1/2"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 3.00-3.49"
- Nominal Grip Size: 3.25
- Approximate Break Strength: 24,500
- Bale Length: 14"
- Mesh Length: 24"
- Eye Size: 1/2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8558
Product Name Leviton Bale Eye, Single/Double Weave, 3.00-3.49"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details