TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. L8566

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 18,500 - Bale Length: 12" - Mesh Length: 36" - Eye Size: 7/16"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 18,500 - Bale Length: 12" - Mesh Length: 36" - Eye Size: 7/16"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. - L8566 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 2.00-2.49"..
L8566
Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. L8566
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 18,500 - Bale Length: 12" - Mesh Length: 36" - Eye Size: 7/16"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 2.00-2.49"
- Nominal Grip Size: 2.25
- Approximate Break Strength: 18,500
- Bale Length: 12"
- Mesh Length: 36"
- Eye Size: 7/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8566
Product Name Leviton Bale Eye, Single/Double Weave, 2.00-2.49"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
EMC Brass Cable Glands -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
ALTH Cable Glands - 5308948 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details