TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, Medium Duty,.. L8545

Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.25-1.49" - Approximate break strength: 8100 - Mesh length: 24"
Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.25-1.49" - Approximate break strength: 8100 - Mesh length: 24"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, Medium Duty,.. - L8545 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, Medium Duty,..
L8545
Leviton Bale Eye, Single/Double Weave, Medium Duty,.. L8545
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.25-1.49" - Approximate break strength: 8100 - Mesh length: 24"

Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications.
Features:
- Cable Dia. range: 1.25-1.49"
- Approximate break strength: 8100
- Mesh length: 24"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8545
Product Name Leviton Bale Eye, Single/Double Weave, Medium Duty,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2101361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Standard Straight-Through Cable Gland - 4221725 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers