TelephoneStuff.com Leviton Offset Eye Standard Duty, Cable DIA. Range.. L9539

Description
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 2.50-2.99" - Approximate Break Strength: 3,760 - Bale Length: 8" - Mesh Length: 24" - Mesh Material: Tinned Bronze Wire
Description
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 2.50-2.99" - Approximate Break Strength: 3,760 - Bale Length: 8" - Mesh Length: 24" - Mesh Material: Tinned Bronze Wire

Suppliers

Company
Product
Description
Supplier Links
Leviton Offset Eye Standard Duty, Cable DIA. Range.. - L9539 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Offset Eye Standard Duty, Cable DIA. Range..
L9539
Leviton Offset Eye Standard Duty, Cable DIA. Range.. L9539
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 2.50-2.99" - Approximate Break Strength: 3,760 - Bale Length: 8" - Mesh Length: 24" - Mesh Material: Tinned Bronze Wire

Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible.
Features:
- Cable DIA. Range: 2.50-2.99"
- Approximate Break Strength: 3,760
- Bale Length: 8"
- Mesh Length: 24"
- Mesh Material: Tinned Bronze Wire

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9539
Product Name Leviton Offset Eye Standard Duty, Cable DIA. Range..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.6299 inch (16 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 5306107 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
3 suppliers