TelephoneStuff.com Hubbell F2 Straight Aluminum Deluxe Cord Grips 07401006

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features - Aluminum connector stainless grip - Grip thread size: 1/2" - Grip cord range (Diameter): .250"- .375" (.63- .95) - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Straight connector body style - UL Listed CSA Certified
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features - Aluminum connector stainless grip - Grip thread size: 1/2" - Grip cord range (Diameter): .250"- .375" (.63- .95) - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Straight connector body style - UL Listed CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell F2 Straight Aluminum Deluxe Cord Grips - 07401006 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell F2 Straight Aluminum Deluxe Cord Grips
07401006
Hubbell F2 Straight Aluminum Deluxe Cord Grips 07401006
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features - Aluminum connector stainless grip - Grip thread size: 1/2" - Grip cord range (Diameter): .250"- .375" (.63- .95) - Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2 - Straight connector body style - UL Listed CSA Certified

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features
- Aluminum connector stainless grip
- Grip thread size: 1/2"
- Grip cord range (Diameter): .250"- .375" (.63- .95)
- Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
- Straight connector body style
- UL Listed CSA Certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number 07401006
Product Name Hubbell F2 Straight Aluminum Deluxe Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601002R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2116796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1969 to 0.3543 inch (5 to 9 mm)
View Details
Traction Relief Cable Gland - 4305502 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details